Vishay Precision Group Res Thin Film 0603 1.89K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K89BEEA

Description
Res Thin Film 0603 1.89K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 1.89K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 1.89K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06031K89BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1.89K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06031K89BEEA
Res Thin Film 0603 1.89K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K89BEEA
Res Thin Film 0603 1.89K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 1.89K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-4535-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4535-2-ND
Chip Resistor - Surface Mount 541-4535-2-ND
1.89 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.89 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4535-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4535-1-ND
Chip Resistor - Surface Mount 541-4535-1-ND
1.89 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.89 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4535-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4535-6-ND
Chip Resistor - Surface Mount 541-4535-6-ND
1.89 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.89 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 1.89 kOhm 125 mW Resistor - 52-TNPW06031K89BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.89 kOhm 125 mW Resistor
52-TNPW06031K89BEEA
SMD 1.89 kOhm 125 mW Resistor 52-TNPW06031K89BEEA
SMD Chip Resistor, 1.89 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW06031K89BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.89 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.89 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K89BEEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 1.89 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW06031K89BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.89 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.89 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K89BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW06031K89BEEA 541-4535-2-ND 52-TNPW06031K89BEEA
Product Name Res Thin Film 0603 1.89K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount SMD 1.89 kOhm 125 mW Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers