Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW06031K87BEEA TNPW06031K87BEEA

Description
Manufacturer: Vishay Win Source Part Number: 937170-TNPW06031K87B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 1.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 1K87 0.1% T9 ET1 E3, TNPW06031K87BEEA-ND, 541-2003-1, 541-2003-2, 541-2003-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937170-TNPW06031K87B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 1.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 1K87 0.1% T9 ET1 E3, TNPW06031K87BEEA-ND, 541-2003-1, 541-2003-2, 541-2003-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW06031K87BEEA
937170-TNPW06031K87BEEA
Chip Resistor - Surface Mount - TNPW06031K87BEEA 937170-TNPW06031K87BEEA
Manufacturer: Vishay Win Source Part Number: 937170-TNPW06031K87B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 1.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 1K87 0.1% T9 ET1 E3, TNPW06031K87BEEA-ND, 541-2003-1, 541-2003-2, 541-2003-6

Manufacturer: Vishay
Win Source Part Number: 937170-TNPW06031K87BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 1.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0603 1K87 0.1% T9 ET1 E3, TNPW06031K87BEEA-ND, 541-2003-1, 541-2003-2, 541-2003-6

Buy Now Datasheet
SMD 125mW Resistor - 52-TNPW06031K87BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW06031K87BEEA
SMD 125mW Resistor 52-TNPW06031K87BEEA
Thin Film Resistor, 1.87kR, 0.1%, 125mW, 0603 SMD Product overview: TNPW06031K87BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K87BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.87kR, 0.1%, 125mW, 0603 SMD Product overview: TNPW06031K87BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K87BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.87K OHM 1/10W 0.1% 0603 - TNPW06031K87BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/10W 0.1% 0603
TNPW06031K87BEEA
RES 1.87K OHM 1/10W 0.1% 0603 TNPW06031K87BEEA
RES 1.87Kohm 1/10W 0.1% 0603

RES 1.87Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2003-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2003-2-ND
Chip Resistor - Surface Mount 541-2003-2-ND
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2003-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2003-6-ND
Chip Resistor - Surface Mount 541-2003-6-ND
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2003-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2003-1-ND
Chip Resistor - Surface Mount 541-2003-1-ND
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 1K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3291 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3291
Res, Thin Film, 1K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3291
RES, THIN FILM, 1K87, 0.1%, 0.063W, 0603, REEL; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K87, 0.1%, 0.063W, 0603, REEL; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1047
Res, 1K87, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1047
RES, 1K87, 0.1%, 0.125W, THIN FILM, SMD; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K87, 0.1%, 0.125W, THIN FILM, SMD; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06031K87BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K87BEEA
Chip Resistor - Surface Mount TNPW06031K87BEEA
RES 1.87K OHM 0.1% 1/10W 0603

RES 1.87K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 937170-TNPW06031K87BEEA 52-TNPW06031K87BEEA TNPW06031K87BEEA 541-2003-2-ND 05R3291 TNPW06031K87BEEA
Product Name Chip Resistor - Surface Mount - TNPW06031K87BEEA SMD 125mW Resistor RES 1.87K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 1K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Resistance Range 1870 ohms 1870 ohms 1870 ohms 1870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers