Vishay Precision Group RES 1.82K OHM 1/10W 0.1% 0603 TNPW06031K82BEEA

Description
RES 1.82Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.82Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/10W 0.1% 0603 - TNPW06031K82BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/10W 0.1% 0603
TNPW06031K82BEEA
RES 1.82K OHM 1/10W 0.1% 0603 TNPW06031K82BEEA
RES 1.82Kohm 1/10W 0.1% 0603

RES 1.82Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3613-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3613-1-ND
Chip Resistor - Surface Mount 541-3613-1-ND
1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3613-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3613-6-ND
Chip Resistor - Surface Mount 541-3613-6-ND
1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3613-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3613-2-ND
Chip Resistor - Surface Mount 541-3613-2-ND
1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
±0.1% 1.82kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-TNPW06031K82BEEA - Utmel Electronic Limited
Hong Kong, China
±0.1% 1.82kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-TNPW06031K82BEEA
±0.1% 1.82kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-TNPW06031K82BEEA
±0.1% 1.82kΩ 0603 Chip Resistor - Surface Mount ROHS

±0.1% 1.82kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW06031K82BEEA 541-3613-1-ND 17930-TNPW06031K82BEEA
Product Name RES 1.82K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount ±0.1% 1.82kΩ 0603 Chip Resistor - Surface Mount ROHS
Mounting / Packaging 0603 0603; 0603
Resistance Range 1820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details