Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06031K80BYEA

Description
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06031K80BYEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K80BYEA-ND
Chip Resistor - Surface Mount TNPW06031K80BYEA-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor,metal Alloy,1.8Kohms,75Wv,.1+/-% Tol,-10,10Ppm-Tc,0603-Case Vishay - 58K8675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.8Kohms,75Wv,.1+/-% Tol,-10,10Ppm-Tc,0603-Case Vishay
58K8675
Resistor,metal Alloy,1.8Kohms,75Wv,.1+/-% Tol,-10,10Ppm-Tc,0603-Case Vishay 58K8675
Resistor,Metal Alloy,1.8KOhms,75WV, .1+/-% Tol,-10,10ppm-TC,060 3-Case

Resistor,Metal Alloy,1.8KOhms,75WV,.1+/-% Tol,-10,10ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW06031K80BYEA-ND 58K8675
Product Name Chip Resistor - Surface Mount Resistor,metal Alloy,1.8Kohms,75Wv,.1+/-% Tol,-10,10Ppm-Tc,0603-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalAlloy
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details