Vishay Precision Group SMD 0.1W 1800ohm 75V Resistor TNPW06031K80BEEA

Description
Fixed Resistor, Thin Film, 0.1W, 1800ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW06031K80BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1800ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1800ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K80BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 1800ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW06031K80BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1800ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1800ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K80BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 1800ohm 75V Resistor - 52-TNPW06031K80BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 1800ohm 75V Resistor
52-TNPW06031K80BEEA
SMD 0.1W 1800ohm 75V Resistor 52-TNPW06031K80BEEA
Fixed Resistor, Thin Film, 0.1W, 1800ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW06031K80BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1800ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1800ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K80BEEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 1800ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW06031K80BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1800ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1800ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K80BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3612-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3612-1-ND
Chip Resistor - Surface Mount 541-3612-1-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3612-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3612-2-ND
Chip Resistor - Surface Mount 541-3612-2-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3612-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3612-6-ND
Chip Resistor - Surface Mount 541-3612-6-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 607670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607670
Surface Mount Resistors 607670
Vishay TNPW06031K80BEEA

Vishay TNPW06031K80BEEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW06031K80BEEA
937169-TNPW06031K80BEEA
Chip Resistor - Surface Mount - TNPW06031K80BEEA 937169-TNPW06031K80BEEA
Manufacturer: Vishay Win Source Part Number: 937169-TNPW06031K80B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 1.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3612-2, TNPW0603 1K8 0.1% T9 ET1 E3, 541-3612-1, TNPW06031K80BEEA-ND, 541-3612-6

Manufacturer: Vishay
Win Source Part Number: 937169-TNPW06031K80BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 1.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3612-2, TNPW0603 1K8 0.1% T9 ET1 E3, 541-3612-1, TNPW06031K80BEEA-ND, 541-3612-6

Buy Now Datasheet
RES 1.80K OHM 1/10W 0.1% 0603 - TNPW06031K80BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/10W 0.1% 0603
TNPW06031K80BEEA
RES 1.80K OHM 1/10W 0.1% 0603 TNPW06031K80BEEA
RES 1.80Kohm 1/10W 0.1% 0603

RES 1.80Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K80BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K80BEEA
Chip Resistor - Surface Mount TNPW06031K80BEEA
RES 1.8K OHM 0.1% 1/10W 0603

RES 1.8K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Aec-Q200, 1K8, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K8, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5631
Res, Aec-Q200, 1K8, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5631
RES, AEC-Q200, 1K8, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K8, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-TNPW06031K80BEEA 541-3612-1-ND 607670 937169-TNPW06031K80BEEA TNPW06031K80BEEA TNPW06031K80BEEA 85AH5631
Product Name SMD 0.1W 1800ohm 75V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount - TNPW06031K80BEEA RES 1.80K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Aec-Q200, 1K8, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details