Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06031K74BETA

Description
1.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06031K74BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K74BETA-ND
Chip Resistor - Surface Mount TNPW06031K74BETA-ND
1.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 1.74K OHM 1/10W 0.1% 0603 - TNPW06031K74BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/10W 0.1% 0603
TNPW06031K74BETA
RES 1.74K OHM 1/10W 0.1% 0603 TNPW06031K74BETA
RES 1.74Kohm 1/10W 0.1% 0603

RES 1.74Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 1.74 Kohm, 0.1%, 25 Ppm Vishay - 41J2750 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 1.74 Kohm, 0.1%, 25 Ppm Vishay
41J2750
Tnpw, 0603, 1.74 Kohm, 0.1%, 25 Ppm Vishay 41J2750
TNPW, 0603, 1.74 kOhm, 0.1%, 25 ppm

TNPW, 0603, 1.74 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K74BETA-ND TNPW06031K74BETA 41J2750
Product Name Chip Resistor - Surface Mount RES 1.74K OHM 1/10W 0.1% 0603 Tnpw, 0603, 1.74 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details