Vishay Intertechnology, Inc. RES 1.69K OHM 1/10W 0.1% 0603 TNPW06031K69BETA

Description
RES 1.69Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.69Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/10W 0.1% 0603 - TNPW06031K69BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/10W 0.1% 0603
TNPW06031K69BETA
RES 1.69K OHM 1/10W 0.1% 0603 TNPW06031K69BETA
RES 1.69Kohm 1/10W 0.1% 0603

RES 1.69Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K69BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K69BETA-ND
Chip Resistor - Surface Mount TNPW06031K69BETA-ND
1.69 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.69 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 1.69 Kohm, 0.1%, 25 Ppm Vishay - 65C6119 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 1.69 Kohm, 0.1%, 25 Ppm Vishay
65C6119
Tnpw, 0603, 1.69 Kohm, 0.1%, 25 Ppm Vishay 65C6119
TNPW, 0603, 1.69 kOhm, 0.1%, 25 ppm

TNPW, 0603, 1.69 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K69BETA TNPW06031K69BETA-ND 65C6119
Product Name RES 1.69K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 1.69 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers