Vishay Precision Group SMD 10W Resistor TNPW06031K69BEEA

Description
0603 1.69kR 0.1% 1/10W SMD Thin Film Resistor Product overview: TNPW06031K69BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K69BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 1.69kR 0.1% 1/10W SMD Thin Film Resistor Product overview: TNPW06031K69BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K69BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-TNPW06031K69BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW06031K69BEEA
SMD 10W Resistor 52-TNPW06031K69BEEA
0603 1.69kR 0.1% 1/10W SMD Thin Film Resistor Product overview: TNPW06031K69BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K69BEEA can be used for catalog matching and distributor lookup.

0603 1.69kR 0.1% 1/10W SMD Thin Film Resistor Product overview: TNPW06031K69BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K69BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3611-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3611-2-ND
Chip Resistor - Surface Mount 541-3611-2-ND
1.69 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.69 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3611-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3611-1-ND
Chip Resistor - Surface Mount 541-3611-1-ND
1.69 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.69 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3611-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3611-6-ND
Chip Resistor - Surface Mount 541-3611-6-ND
1.69 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.69 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620708P
Surface Mount Resistors 2620708P
Vishay TNPW06031K69BEEA

Vishay TNPW06031K69BEEA

Supplier's Site
Surface Mount Resistors - 2620708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620708
Surface Mount Resistors 2620708
Vishay TNPW06031K69BEEA

Vishay TNPW06031K69BEEA

Supplier's Site
Surface Mount Resistors - 2620706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620706
Surface Mount Resistors 2620706
Vishay TNPW06031K69BEEA

Vishay TNPW06031K69BEEA

Supplier's Site
RES 1.69K OHM 1/10W 0.1% 0603 - TNPW06031K69BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/10W 0.1% 0603
TNPW06031K69BEEA
RES 1.69K OHM 1/10W 0.1% 0603 TNPW06031K69BEEA
RES 1.69Kohm 1/10W 0.1% 0603

RES 1.69Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 1K69, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K69, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3276
Res, Thin Film, 1K69, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3276
RES, THIN FILM, 1K69, 0.1%, 0.063W, 0603, REEL; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K69, 0.1%, 0.063W, 0603, REEL; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW06031K69BEEA 541-3611-2-ND 2620708P TNPW06031K69BEEA 05R3276
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Surface Mount Resistors RES 1.69K OHM 1/10W 0.1% 0603 Res, Thin Film, 1K69, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Resistance Range 1690 ohms 1.69E-6 ohms 1690 ohms 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details