Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06031K65BHTA

Description
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06031K65BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K65BHTA-ND
Chip Resistor - Surface Mount TNPW06031K65BHTA-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06031K65BHTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K65BHTA
Chip Resistor - Surface Mount TNPW06031K65BHTA
RES 1.65K OHM 0.1% 1/10W 0603

RES 1.65K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Tnpw-0603 1.65K 0.1% T-2 Rt1 Vishay - 62M8892 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 1.65K 0.1% T-2 Rt1 Vishay
62M8892
Tnpw-0603 1.65K 0.1% T-2 Rt1 Vishay 62M8892
TNPW-0603 1.65K 0.1% T-2 RT1

TNPW-0603 1.65K 0.1% T-2 RT1

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW06031K65BHTA-ND TNPW06031K65BHTA 62M8892
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw-0603 1.65K 0.1% T-2 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers