Vishay Intertechnology, Inc. RES 1.65K OHM 1/10W 0.1% 0603 TNPW06031K65BEEN

Description
RES 1.65Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.65Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/10W 0.1% 0603 - TNPW06031K65BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/10W 0.1% 0603
TNPW06031K65BEEN
RES 1.65K OHM 1/10W 0.1% 0603 TNPW06031K65BEEN
RES 1.65Kohm 1/10W 0.1% 0603

RES 1.65Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K65BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K65BEEN-ND
Chip Resistor - Surface Mount TNPW06031K65BEEN-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06031K65BEEN TNPW06031K65BEEN-ND
Product Name RES 1.65K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 1650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details