Vishay Intertechnology, Inc. Res Thin Film 0603 1.62K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06031K62FHTA

Description
Res Thin Film 0603 1.62K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 1.62K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 1.62K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW06031K62FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1.62K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW06031K62FHTA
Res Thin Film 0603 1.62K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06031K62FHTA
Res Thin Film 0603 1.62K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 1.62K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K62FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K62FHTA-ND
Chip Resistor - Surface Mount TNPW06031K62FHTA-ND
1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 1.62 Kohm, 1%, 50 Ppm Vishay - 65C6117 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 1.62 Kohm, 1%, 50 Ppm Vishay
65C6117
Tnpw, 0603, 1.62 Kohm, 1%, 50 Ppm Vishay 65C6117
TNPW, 0603, 1.62 kOhm, 1%, 50 ppm

TNPW, 0603, 1.62 kOhm, 1%, 50 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K62FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K62FHTA
Chip Resistor - Surface Mount TNPW06031K62FHTA
RES 1.62K OHM 1% 1/10W 0603

RES 1.62K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06031K62FHTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K62FHTA
Chip Resistor - Surface Mount TNPW06031K62FHTA
RES 1.62K OHM 1% 1/10W 0603

RES 1.62K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW06031K62FHTA TNPW06031K62FHTA-ND 65C6117 TNPW06031K62FHTA TNPW06031K62FHTA
Product Name Res Thin Film 0603 1.62K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 1.62 Kohm, 1%, 50 Ppm Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details