Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06031K62BETA

Description
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06031K62BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K62BETA-ND
Chip Resistor - Surface Mount TNPW06031K62BETA-ND
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 1.62K OHM 1/10W 0.1% 0603 - TNPW06031K62BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/10W 0.1% 0603
TNPW06031K62BETA
RES 1.62K OHM 1/10W 0.1% 0603 TNPW06031K62BETA
RES 1.62Kohm 1/10W 0.1% 0603

RES 1.62Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 1.62 Kohm, 0.1%, 25 Ppm Vishay - 96H0983 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 1.62 Kohm, 0.1%, 25 Ppm Vishay
96H0983
Tnpw, 0603, 1.62 Kohm, 0.1%, 25 Ppm Vishay 96H0983
TNPW, 0603, 1.62 kOhm, 0.1%, 25 ppm

TNPW, 0603, 1.62 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K62BETA-ND TNPW06031K62BETA 96H0983
Product Name Chip Resistor - Surface Mount RES 1.62K OHM 1/10W 0.1% 0603 Tnpw, 0603, 1.62 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details