Vishay Precision Group THIN FILM,0603,1K62,.1%,25PPM,T/R,HAZMAT TNPW06031K62BEEA

Description
THIN FILM,0603,1K62,.1%,2 5PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0603,1K62,.1%,2 5PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,1K62,.1%,25PPM,T/R,HAZMAT - TNPW06031K62BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1K62,.1%,25PPM,T/R,HAZMAT
TNPW06031K62BEEA
THIN FILM,0603,1K62,.1%,25PPM,T/R,HAZMAT TNPW06031K62BEEA
THIN FILM,0603,1K62,.1%,2 5PPM,T/R,HAZMAT

THIN FILM,0603,1K62,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-3610-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3610-1-ND
Chip Resistor - Surface Mount 541-3610-1-ND
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3610-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3610-6-ND
Chip Resistor - Surface Mount 541-3610-6-ND
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3610-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3610-2-ND
Chip Resistor - Surface Mount 541-3610-2-ND
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 100mW 75V Resistor - 52-TNPW06031K62BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-TNPW06031K62BEEA
SMD 100mW 75V Resistor 52-TNPW06031K62BEEA
Thin Film Resistor, 1.62kR, 0.1%, 0603 SMD, 100mW, 75V Product overview: TNPW06031K62BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K62BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.62kR, 0.1%, 0603 SMD, 100mW, 75V Product overview: TNPW06031K62BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K62BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06031K62BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06031K62BEEA
Resistors - Chip Resistor - Surface Mount TNPW06031K62BEEA
RES 1.62K OHM 0.1% 0.21W 0603

RES 1.62K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 1K62, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K62, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3268
Res, Thin Film, 1K62, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3268
RES, THIN FILM, 1K62, 0.1%, 0.063W, 0603, REEL; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K62, 0.1%, 0.063W, 0603, REEL; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW06031K62BEEA 541-3610-1-ND 52-TNPW06031K62BEEA TNPW06031K62BEEA 05R3268
Product Name THIN FILM,0603,1K62,.1%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount SMD 100mW 75V Resistor Resistors - Chip Resistor - Surface Mount Res, Thin Film, 1K62, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details