Vishay Precision Group SMD 10W 75V Resistor TNPW06031K60BEEA

Description
1.6kR 0.1% 0603 Thin Film SMD Resistor, 1/10W, 75V Product overview: TNPW06031K60BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K60BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.6kR 0.1% 0603 Thin Film SMD Resistor, 1/10W, 75V Product overview: TNPW06031K60BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K60BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 75V Resistor - 52-TNPW06031K60BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-TNPW06031K60BEEA
SMD 10W 75V Resistor 52-TNPW06031K60BEEA
1.6kR 0.1% 0603 Thin Film SMD Resistor, 1/10W, 75V Product overview: TNPW06031K60BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K60BEEA can be used for catalog matching and distributor lookup.

1.6kR 0.1% 0603 Thin Film SMD Resistor, 1/10W, 75V Product overview: TNPW06031K60BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K60BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.60K OHM 1/10W 0.1% 0603 - TNPW06031K60BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/10W 0.1% 0603
TNPW06031K60BEEA
RES 1.60K OHM 1/10W 0.1% 0603 TNPW06031K60BEEA
RES 1.60Kohm 1/10W 0.1% 0603

RES 1.60Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-9849-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9849-1-ND
Chip Resistor - Surface Mount 541-9849-1-ND
1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9849-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9849-2-ND
Chip Resistor - Surface Mount 541-9849-2-ND
1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9849-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9849-6-ND
Chip Resistor - Surface Mount 541-9849-6-ND
1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 1K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3266
Res, Thin Film, 1K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3266
RES, THIN FILM, 1K6, 0.1%, 0.063W, 0603, REEL; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K6, 0.1%, 0.063W, 0603, REEL; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW06031K60BEEA TNPW06031K60BEEA 541-9849-1-ND 05R3266
Product Name SMD 10W 75V Resistor RES 1.60K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 1K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 1600 ohms 1600 ohms 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567797P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers