Vishay Intertechnology, Inc. Res Thin Film 0603 1.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K56BETA

Description
Res Thin Film 0603 1.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 1.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 1.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06031K56BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06031K56BETA
Res Thin Film 0603 1.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K56BETA
Res Thin Film 0603 1.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 1.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K56BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K56BETA-ND
Chip Resistor - Surface Mount TNPW06031K56BETA-ND
1.56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06031K56BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K56BETA
Chip Resistor - Surface Mount TNPW06031K56BETA
RES 1.56K OHM 0.1% 1/10W 0603

RES 1.56K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 1.56 Kohm, 0.1%, 25 Ppm Vishay - 97H4606 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 1.56 Kohm, 0.1%, 25 Ppm Vishay
97H4606
Tnpw, 0603, 1.56 Kohm, 0.1%, 25 Ppm Vishay 97H4606
TNPW, 0603, 1.56 kOhm, 0.1%, 25 ppm

TNPW, 0603, 1.56 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW06031K56BETA TNPW06031K56BETA-ND TNPW06031K56BETA 97H4606
Product Name Res Thin Film 0603 1.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 1.56 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers