The TNPW06031K54FHTA is a high stability thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 1.54 kΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to 125 °C and has a maximum operating voltage of 75 V. It is rated for a power dissipation of 0.1 W and has a low temperature coefficient of ±50 ppm/K. The product is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. The resistor is available in a standard 0603 package size and is compliant with lead (Pb)-bearing termination requirements. This component is ideal for applications where stability and reliability are critical.
1.54 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 1.54K OHM 1% 1/10W 0603
RES 1.54K OHM 1% 1/10W 0603
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW06031K54FHTA-ND | TNPW06031K54FHTA | TNPW06031K54FHTA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |