Vishay Precision Group RES 1.54K OHM 1/10W 0.1% 0603 TNPW06031K54BEEA

Description
RES 1.54Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.54Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/10W 0.1% 0603 - TNPW06031K54BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/10W 0.1% 0603
TNPW06031K54BEEA
RES 1.54K OHM 1/10W 0.1% 0603 TNPW06031K54BEEA
RES 1.54Kohm 1/10W 0.1% 0603

RES 1.54Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06031K54BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K54BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06031K54BEEATR-ND
1.54 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.54 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06031K54BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K54BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06031K54BEEADKR-ND
RES 1.54K OHM 0.1% 0.21W 0603

RES 1.54K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06031K54BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K54BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06031K54BEEACT-ND
RES 1.54K OHM 0.1% 0.21W 0603

RES 1.54K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Res, Thin Film, 1K54, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K54, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3260
Res, Thin Film, 1K54, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3260
RES, THIN FILM, 1K54, 0.1%, 0.063W, 0603, REEL; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K54, 0.1%, 0.063W, 0603, REEL; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06031K54BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06031K54BEEA
Resistors - Chip Resistor - Surface Mount TNPW06031K54BEEA
RES 1.54K OHM 0.1% 0.21W 0603

RES 1.54K OHM 0.1% 0.21W 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K54BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K54BEEA
Chip Resistor - Surface Mount TNPW06031K54BEEA
RES 1.54K OHM 0.1% 1/8W 0603

RES 1.54K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW06031K54BEEA 541-TNPW06031K54BEEATR-ND 05R3260 TNPW06031K54BEEA TNPW06031K54BEEA
Product Name RES 1.54K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 1K54, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms 1540 ohms 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details