Vishay Precision Group RES 1.50K OHM 1/10W 0.1% 0603 TNPW06031K50BETA

Description
RES 1.50Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.50Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1/10W 0.1% 0603 - TNPW06031K50BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/10W 0.1% 0603
TNPW06031K50BETA
RES 1.50K OHM 1/10W 0.1% 0603 TNPW06031K50BETA
RES 1.50Kohm 1/10W 0.1% 0603

RES 1.50Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K50BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K50BETA-ND
Chip Resistor - Surface Mount TNPW06031K50BETA-ND
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 1K5, 0.1%, 0.1W, 0603; Resistance Vishay - 95C2404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K5, 0.1%, 0.1W, 0603; Resistance Vishay
95C2404
Res, Thin Film, 1K5, 0.1%, 0.1W, 0603; Resistance Vishay 95C2404
RES, THIN FILM, 1K5, 0.1%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75VRoHS Compliant: No

RES, THIN FILM, 1K5, 0.1%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K50BETA TNPW06031K50BETA-ND 95C2404
Product Name RES 1.50K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 1K5, 0.1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers