Vishay Precision Group Surface Mount Resistors TNPW06031K47BEEA

Description
Vishay TNPW06031K47BEEA
Request a Quote Datasheet
Description
Vishay TNPW06031K47BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620703P
Surface Mount Resistors 2620703P
Vishay TNPW06031K47BEEA

Vishay TNPW06031K47BEEA

Supplier's Site
Surface Mount Resistors - 2620702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620702
Surface Mount Resistors 2620702
Vishay TNPW06031K47BEEA

Vishay TNPW06031K47BEEA

Supplier's Site
Surface Mount Resistors - 2620703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620703
Surface Mount Resistors 2620703
Vishay TNPW06031K47BEEA

Vishay TNPW06031K47BEEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2002-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2002-2-ND
Chip Resistor - Surface Mount 541-2002-2-ND
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2002-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2002-6-ND
Chip Resistor - Surface Mount 541-2002-6-ND
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2002-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2002-1-ND
Chip Resistor - Surface Mount 541-2002-1-ND
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,0603,1K47,.1%,25PPM,T/R,HAZMAT - TNPW06031K47BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1K47,.1%,25PPM,T/R,HAZMAT
TNPW06031K47BEEA
THIN FILM,0603,1K47,.1%,25PPM,T/R,HAZMAT TNPW06031K47BEEA
THIN FILM,0603,1K47,.1%,2 5PPM,T/R,HAZMAT

THIN FILM,0603,1K47,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Res, Thin Film, 1K47, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K47, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3252
Res, Thin Film, 1K47, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3252
RES, THIN FILM, 1K47, 0.1%, 0.063W, 0603, REEL; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K47, 0.1%, 0.063W, 0603, REEL; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2620703P 541-2002-2-ND TNPW06031K47BEEA 05R3252
Product Name Surface Mount Resistors Chip Resistor - Surface Mount THIN FILM,0603,1K47,.1%,25PPM,T/R,HAZMAT Res, Thin Film, 1K47, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 1.47E-6 ohms 1470 ohms
Power Rating 0.1250 watts 0.2100 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details