Vishay Intertechnology, Inc. SMD 1.4 kOhm 125 mW Resistor TNPW06031K40BEEA

Description
SMD Chip Resistor, 1.4 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW06031K40BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K40BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 1.4 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW06031K40BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K40BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.4 kOhm 125 mW Resistor - 52-TNPW06031K40BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4 kOhm 125 mW Resistor
52-TNPW06031K40BEEA
SMD 1.4 kOhm 125 mW Resistor 52-TNPW06031K40BEEA
SMD Chip Resistor, 1.4 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW06031K40BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K40BEEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 1.4 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW06031K40BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K40BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2001-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2001-6-ND
Chip Resistor - Surface Mount 541-2001-6-ND
1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2001-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2001-2-ND
Chip Resistor - Surface Mount 541-2001-2-ND
1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2001-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2001-1-ND
Chip Resistor - Surface Mount 541-2001-1-ND
1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.40K OHM 1/10W 0.1% 0603 - TNPW06031K40BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40K OHM 1/10W 0.1% 0603
TNPW06031K40BEEA
RES 1.40K OHM 1/10W 0.1% 0603 TNPW06031K40BEEA
RES 1.40Kohm 1/10W 0.1% 0603

RES 1.40Kohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW06031K40BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06031K40BEEA
Resistors - Chip Resistor - Surface Mount TNPW06031K40BEEA
RES 1.4K OHM 0.1% 0.21W 0603

RES 1.4K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW06031K40BEEA 541-2001-6-ND TNPW06031K40BEEA TNPW06031K40BEEA
Product Name SMD 1.4 kOhm 125 mW Resistor Chip Resistor - Surface Mount RES 1.40K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount
Resistance Range 1400 ohms 1400 ohms 1400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details