Vishay Precision Group RES 1.37K OHM 1/10W 0.1% 0603 TNPW06031K37BEEA

Description
RES 1.37Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.37Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/10W 0.1% 0603 - TNPW06031K37BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/10W 0.1% 0603
TNPW06031K37BEEA
RES 1.37K OHM 1/10W 0.1% 0603 TNPW06031K37BEEA
RES 1.37Kohm 1/10W 0.1% 0603

RES 1.37Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3048-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3048-2-ND
Chip Resistor - Surface Mount 541-3048-2-ND
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3048-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3048-1-ND
Chip Resistor - Surface Mount 541-3048-1-ND
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3048-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3048-6-ND
Chip Resistor - Surface Mount 541-3048-6-ND
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 125mW Resistor - 52-TNPW06031K37BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW06031K37BEEA
SMD 125mW Resistor 52-TNPW06031K37BEEA
1.37kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW06031K37BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K37BEEA can be used for catalog matching and distributor lookup.

1.37kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW06031K37BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K37BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 1K37, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3241 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K37, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3241
Res, Thin Film, 1K37, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3241
RES, THIN FILM, 1K37, 0.1%, 0.063W, 0603, REEL; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K37, 0.1%, 0.063W, 0603, REEL; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1045
Res, 1K37, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1045
RES, 1K37, 0.1%, 0.125W, THIN FILM, SMD; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.125W, THIN FILM, SMD; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06031K37BEEA 541-3048-2-ND 52-TNPW06031K37BEEA 05R3241
Product Name RES 1.37K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 125mW Resistor Res, Thin Film, 1K37, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1370 ohms 1370 ohms 1370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567805P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details