Vishay Intertechnology, Inc. Res Thin Film 0603 1.33K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K33DEEA

Description
Res Thin Film 0603 1.33K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 1.33K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 1.33K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06031K33DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1.33K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06031K33DEEA
Res Thin Film 0603 1.33K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K33DEEA
Res Thin Film 0603 1.33K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 1.33K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K33DEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K33DEEA-ND
Chip Resistor - Surface Mount TNPW06031K33DEEA-ND
1.33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06031K33DEEA TNPW06031K33DEEA-ND
Product Name Res Thin Film 0603 1.33K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details