Vishay Precision Group RES 1.33K OHM 1/10W 0.1% 0603 TNPW06031K33BEEA

Description
RES 1.33Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.33Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/10W 0.1% 0603 - TNPW06031K33BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/10W 0.1% 0603
TNPW06031K33BEEA
RES 1.33K OHM 1/10W 0.1% 0603 TNPW06031K33BEEA
RES 1.33Kohm 1/10W 0.1% 0603

RES 1.33Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2000-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2000-2-ND
Chip Resistor - Surface Mount 541-2000-2-ND
1.33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2000-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2000-1-ND
Chip Resistor - Surface Mount 541-2000-1-ND
1.33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2000-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2000-6-ND
Chip Resistor - Surface Mount 541-2000-6-ND
1.33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06031K33BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06031K33BEEA
Resistors - Chip Resistor - Surface Mount TNPW06031K33BEEA
RES 1.33K OHM 0.1% 0.21W 0603

RES 1.33K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 1K33, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K33, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3237
Res, Thin Film, 1K33, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3237
RES, THIN FILM, 1K33, 0.1%, 0.063W, 0603, REEL; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K33, 0.1%, 0.063W, 0603, REEL; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1044
Res, 1K33, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1044
RES, 1K33, 0.1%, 0.125W, THIN FILM, SMD; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.125W, THIN FILM, SMD; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06031K33BEEA 541-2000-2-ND TNPW06031K33BEEA 05R3237
Product Name RES 1.33K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 1K33, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1330 ohms 1330 ohms 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details