RES 1.3K OHM 0.1% 0.21W 0603
1.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 1.3K OHM 0.1% 0.21W 0603
RES SMD 1.3K OHM 0.1% 1/10W 0603 Product overview: TNPW06031K30BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K30BEEN can be used for catalog matching and distributor lookup.
RES 1.30Kohm 1/10W 0.1% 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-TNPW06031K30BEENDKR-ND | 52-TNPW06031K30BEEN | TNPW06031K30BEEN |
| Product Name | Chip Resistor - Surface Mount | SMD 10W Resistor | RES 1.30K OHM 1/10W 0.1% 0603 |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |