Vishay Precision Group SMD 10W Resistor TNPW06031K24BEEA

Description
1.24kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW06031K24BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K24BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.24kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW06031K24BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K24BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-TNPW06031K24BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW06031K24BEEA
SMD 10W Resistor 52-TNPW06031K24BEEA
1.24kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW06031K24BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K24BEEA can be used for catalog matching and distributor lookup.

1.24kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW06031K24BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K24BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.24K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS - TNPW06031K24BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
TNPW06031K24BEEA
RES 1.24K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS TNPW06031K24BEEA
RES 1.24K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS

RES 1.24K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS

Supplier's Site
Chip Resistor - Surface Mount - 541-3608-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3608-1-ND
Chip Resistor - Surface Mount 541-3608-1-ND
1.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3608-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3608-2-ND
Chip Resistor - Surface Mount 541-3608-2-ND
1.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3608-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3608-6-ND
Chip Resistor - Surface Mount 541-3608-6-ND
1.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 1K24, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K24, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3226
Res, Thin Film, 1K24, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3226
RES, THIN FILM, 1K24, 0.1%, 0.063W, 0603, REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K24, 0.1%, 0.063W, 0603, REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW06031K24BEEA TNPW06031K24BEEA 541-3608-1-ND 05R3226
Product Name SMD 10W Resistor RES 1.24K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS Chip Resistor - Surface Mount Res, Thin Film, 1K24, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 1240 ohms 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details