Res Thin Film 0603 1.23K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
1.23 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
TNPW, 0603, 1.23 kOhm, 0.5%, 25 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW06031K23DETA | TNPW06031K23DETA-ND | 65C6103 |
| Product Name | Res Thin Film 0603 1.23K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Tnpw, 0603, 1.23 Kohm, 0.5%, 25 Ppm Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 10 watts | 0.1000 watts |