Vishay Intertechnology, Inc. SMD 1.21KOHM 10W Resistor TNPW06031K21BETA

Description
RES SMD 1.21KOHM 0.1% 1/10W 0603 Product overview: TNPW06031K21BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.21KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.21KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K21BETA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.21KOHM 0.1% 1/10W 0603 Product overview: TNPW06031K21BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.21KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.21KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K21BETA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.21KOHM 10W Resistor - 52-TNPW06031K21BETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.21KOHM 10W Resistor
52-TNPW06031K21BETA
SMD 1.21KOHM 10W Resistor 52-TNPW06031K21BETA
RES SMD 1.21KOHM 0.1% 1/10W 0603 Product overview: TNPW06031K21BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.21KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.21KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K21BETA can be used for catalog matching and distributor lookup.

RES SMD 1.21KOHM 0.1% 1/10W 0603 Product overview: TNPW06031K21BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.21KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.21KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K21BETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW06031K21BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K21BETATR-ND
Chip Resistor - Surface Mount 541-TNPW06031K21BETATR-ND
1.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06031K21BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K21BETACT-ND
Chip Resistor - Surface Mount 541-TNPW06031K21BETACT-ND
RES 1.21K OHM 0.1% 1/10W 0603

RES 1.21K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06031K21BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K21BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW06031K21BETADKR-ND
RES 1.21K OHM 0.1% 1/10W 0603

RES 1.21K OHM 0.1% 1/10W 0603

Buy Now Datasheet
RES 1.21K OHM 1/10W 0.1% 0603 - TNPW06031K21BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/10W 0.1% 0603
TNPW06031K21BETA
RES 1.21K OHM 1/10W 0.1% 0603 TNPW06031K21BETA
RES 1.21Kohm 1/10W 0.1% 0603

RES 1.21Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-TNPW06031K21BETA 541-TNPW06031K21BETATR-ND TNPW06031K21BETA
Product Name SMD 1.21KOHM 10W Resistor Chip Resistor - Surface Mount RES 1.21K OHM 1/10W 0.1% 0603
Resistance Range 1210 ohms 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers