Vishay Precision Group Surface Mount Resistors TNPW06031K21BEEA

Description
Vishay TNPW06031K21BEEA
Request a Quote Datasheet
Description
Vishay TNPW06031K21BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620701
Surface Mount Resistors 2620701
Vishay TNPW06031K21BEEA

Vishay TNPW06031K21BEEA

Supplier's Site
Surface Mount Resistors - 2620701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620701P
Surface Mount Resistors 2620701P
Vishay TNPW06031K21BEEA

Vishay TNPW06031K21BEEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3607-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3607-2-ND
Chip Resistor - Surface Mount 541-3607-2-ND
1.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3607-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3607-6-ND
Chip Resistor - Surface Mount 541-3607-6-ND
1.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3607-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3607-1-ND
Chip Resistor - Surface Mount 541-3607-1-ND
1.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.21K OHM 1/10W 0.1% 0603 - TNPW06031K21BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/10W 0.1% 0603
TNPW06031K21BEEA
RES 1.21K OHM 1/10W 0.1% 0603 TNPW06031K21BEEA
RES 1.21Kohm 1/10W 0.1% 0603

RES 1.21Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 75V 125mW Resistor - 52-TNPW06031K21BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 125mW Resistor
52-TNPW06031K21BEEA
SMD 75V 125mW Resistor 52-TNPW06031K21BEEA
0603 Thin Film Resistor, 1.21kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW06031K21BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K21BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 1.21kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW06031K21BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K21BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 1K21, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K21, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3222
Res, Thin Film, 1K21, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3222
RES, THIN FILM, 1K21, 0.1%, 0.063W, 0603, REEL; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K21, 0.1%, 0.063W, 0603, REEL; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06031K21BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06031K21BEEA
Resistors - Chip Resistor - Surface Mount TNPW06031K21BEEA
RES 1.21K OHM 0.1% 0.21W 0603

RES 1.21K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2620701 541-3607-2-ND TNPW06031K21BEEA 52-TNPW06031K21BEEA 05R3222 TNPW06031K21BEEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 1.21K OHM 1/10W 0.1% 0603 SMD 75V 125mW Resistor Res, Thin Film, 1K21, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1.21E-6 ohms 1210 ohms 1210 ohms 1210 ohms 1210 ohms
Power Rating 0.1300 watts 0.2100 watts 10 watts 0.1250 watts 0.2100 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details