Vishay Precision Group RES 1.20K OHM 1/10W 0.1% 0603 TNPW06031K20BEEN

Description
RES 1.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20K OHM 1/10W 0.1% 0603 - TNPW06031K20BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1/10W 0.1% 0603
TNPW06031K20BEEN
RES 1.20K OHM 1/10W 0.1% 0603 TNPW06031K20BEEN
RES 1.20Kohm 1/10W 0.1% 0603

RES 1.20Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K20BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K20BEEN-ND
Chip Resistor - Surface Mount TNPW06031K20BEEN-ND
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 1K2 0.1% T-9 E52 E3 Vishay - 50X1438 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 1K2 0.1% T-9 E52 E3 Vishay
50X1438
Tnpw0603 1K2 0.1% T-9 E52 E3 Vishay 50X1438
TNPW0603 1K2 0.1% T-9 E52 e3

TNPW0603 1K2 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K20BEEN TNPW06031K20BEEN-ND 50X1438
Product Name RES 1.20K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 1K2 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details