Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06031K18BETA

Description
1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06031K18BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K18BETA-ND
Chip Resistor - Surface Mount TNPW06031K18BETA-ND
1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 1.18K OHM 1/10W 0.1% 0603 - TNPW06031K18BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/10W 0.1% 0603
TNPW06031K18BETA
RES 1.18K OHM 1/10W 0.1% 0603 TNPW06031K18BETA
RES 1.18Kohm 1/10W 0.1% 0603

RES 1.18Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 1.18 Kohm, 0.1%, 25 Ppm Vishay - 65C6102 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 1.18 Kohm, 0.1%, 25 Ppm Vishay
65C6102
Tnpw, 0603, 1.18 Kohm, 0.1%, 25 Ppm Vishay 65C6102
TNPW, 0603, 1.18 kOhm, 0.1%, 25 ppm

TNPW, 0603, 1.18 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K18BETA-ND TNPW06031K18BETA 65C6102
Product Name Chip Resistor - Surface Mount RES 1.18K OHM 1/10W 0.1% 0603 Tnpw, 0603, 1.18 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details