Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06031K18BEEA

Description
1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3606-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3606-1-ND
Chip Resistor - Surface Mount 541-3606-1-ND
1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3606-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3606-2-ND
Chip Resistor - Surface Mount 541-3606-2-ND
1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3606-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3606-6-ND
Chip Resistor - Surface Mount 541-3606-6-ND
1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 1.18KOHM 10W Resistor - 52-TNPW06031K18BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.18KOHM 10W Resistor
52-TNPW06031K18BEEA
SMD 1.18KOHM 10W Resistor 52-TNPW06031K18BEEA
RES SMD 1.18KOHM 0.1% 1/10W 0603 Product overview: TNPW06031K18BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.18KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.18KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K18BEEA can be used for catalog matching and distributor lookup.

RES SMD 1.18KOHM 0.1% 1/10W 0603 Product overview: TNPW06031K18BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.18KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.18KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K18BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.18K OHM 1/10W 0.1% 0603 - TNPW06031K18BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/10W 0.1% 0603
TNPW06031K18BEEA
RES 1.18K OHM 1/10W 0.1% 0603 TNPW06031K18BEEA
RES 1.18Kohm 1/10W 0.1% 0603

RES 1.18Kohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW06031K18BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06031K18BEEA
Resistors - Chip Resistor - Surface Mount TNPW06031K18BEEA
RES 1.18K OHM 0.1% 0.21W 0603

RES 1.18K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 1K18, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K18, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3218
Res, Thin Film, 1K18, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3218
RES, THIN FILM, 1K18, 0.1%, 0.063W, 0603, REEL; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K18, 0.1%, 0.063W, 0603, REEL; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3606-1-ND 52-TNPW06031K18BEEA TNPW06031K18BEEA TNPW06031K18BEEA 05R3218
Product Name Chip Resistor - Surface Mount SMD 1.18KOHM 10W Resistor RES 1.18K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount Res, Thin Film, 1K18, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4644FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details