Vishay Precision Group RES 1.13K OHM 1/10W 0.1% 0603 TNPW06031K13BEEA

Description
RES 1.13Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.13Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/10W 0.1% 0603 - TNPW06031K13BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/10W 0.1% 0603
TNPW06031K13BEEA
RES 1.13K OHM 1/10W 0.1% 0603 TNPW06031K13BEEA
RES 1.13Kohm 1/10W 0.1% 0603

RES 1.13Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3604-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3604-6-ND
Chip Resistor - Surface Mount 541-3604-6-ND
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3604-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3604-2-ND
Chip Resistor - Surface Mount 541-3604-2-ND
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3604-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3604-1-ND
Chip Resistor - Surface Mount 541-3604-1-ND
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 1K13, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K13, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3211
Res, Thin Film, 1K13, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3211
RES, THIN FILM, 1K13, 0.1%, 0.063W, 0603, REEL; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K13, 0.1%, 0.063W, 0603, REEL; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K13BEEA 541-3604-6-ND 05R3211
Product Name RES 1.13K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 1K13, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1130 ohms 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers