Vishay Precision Group RES 1.02K OHM 1/10W 0.1% 0603 TNPW06031K02BETA

Description
RES 1.02Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.02Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/10W 0.1% 0603 - TNPW06031K02BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/10W 0.1% 0603
TNPW06031K02BETA
RES 1.02K OHM 1/10W 0.1% 0603 TNPW06031K02BETA
RES 1.02Kohm 1/10W 0.1% 0603

RES 1.02Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K02BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K02BETA-ND
Chip Resistor - Surface Mount TNPW06031K02BETA-ND
1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistor, 1.02Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay - 95C2386 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.02Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay
95C2386
Thin Film Resistor, 1.02Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay 95C2386
THIN FILM RESISTOR, 1.02KOHM, 100mW 0.1%, FULL REEL; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

THIN FILM RESISTOR, 1.02KOHM, 100mW 0.1%, FULL REEL; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K02BETA TNPW06031K02BETA-ND 95C2386
Product Name RES 1.02K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Thin Film Resistor, 1.02Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1020 ohms 1020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details