Vishay Precision Group RES 1.02K OHM 1/10W 0.1% 0603 TNPW06031K02BEEA

Description
RES 1.02Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.02Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/10W 0.1% 0603 - TNPW06031K02BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/10W 0.1% 0603
TNPW06031K02BEEA
RES 1.02K OHM 1/10W 0.1% 0603 TNPW06031K02BEEA
RES 1.02Kohm 1/10W 0.1% 0603

RES 1.02Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 2620697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620697
Surface Mount Resistors 2620697
Vishay TNPW06031K02BEEA

Vishay TNPW06031K02BEEA

Supplier's Site
Surface Mount Resistors - 2620697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620697P
Surface Mount Resistors 2620697P
Vishay TNPW06031K02BEEA

Vishay TNPW06031K02BEEA

Supplier's Site
Surface Mount Resistors - 2620696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620696
Surface Mount Resistors 2620696
Vishay TNPW06031K02BEEA

Vishay TNPW06031K02BEEA

Supplier's Site
SMD 75V Resistor - 52-TNPW06031K02BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-TNPW06031K02BEEA
SMD 75V Resistor 52-TNPW06031K02BEEA
Thin Film Resistor, 1.02kR, 0.1%, 75V, 0603 SMD Product overview: TNPW06031K02BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K02BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.02kR, 0.1%, 75V, 0603 SMD Product overview: TNPW06031K02BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K02BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP1.02KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.02KAATR-ND
Chip Resistor - Surface Mount TNP1.02KAATR-ND
1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.02KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.02KAADKR-ND
Chip Resistor - Surface Mount TNP1.02KAADKR-ND
1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.02KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.02KAACT-ND
Chip Resistor - Surface Mount TNP1.02KAACT-ND
1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 1K02, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K02, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8967
Res, Thin Film, 1K02, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8967
RES, THIN FILM, 1K02, 0.1%, 0.1W, 0603, REEL; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K02, 0.1%, 0.1W, 0603, REEL; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K02, 0.1%, 0.1W, 0603; Resistance Vishay - 08N3224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K02, 0.1%, 0.1W, 0603; Resistance Vishay
08N3224
Res, Thin Film, 1K02, 0.1%, 0.1W, 0603; Resistance Vishay 08N3224
RES, THIN FILM, 1K02, 0.1%, 0.1W, 0603; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K02, 0.1%, 0.1W, 0603; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW06031K02BEEA 2620697 52-TNPW06031K02BEEA TNP1.02KAATR-ND 83R8967
Product Name RES 1.02K OHM 1/10W 0.1% 0603 Surface Mount Resistors SMD 75V Resistor Chip Resistor - Surface Mount Res, Thin Film, 1K02, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1020 ohms 1.02E-6 ohms 1020 ohms 1020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1250 watts 0.2100 watts 0.1250 watts
Technology / Construction Thin Film (Chip); Thin Film THIN FILM Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details