Vishay Intertechnology, Inc. Res Thin Film 0603 1.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K01BETA

Description
Res Thin Film 0603 1.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 1.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 1.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06031K01BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06031K01BETA
Res Thin Film 0603 1.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K01BETA
Res Thin Film 0603 1.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 1.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K01BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K01BETA-ND
Chip Resistor - Surface Mount TNPW06031K01BETA-ND
1.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06031K01BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K01BETA
Chip Resistor - Surface Mount TNPW06031K01BETA
RES 1.01K OHM 0.1% 1/10W 0603

RES 1.01K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 1.01 Kohm, 0.1%, 25 Ppm Vishay - 65C6094 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 1.01 Kohm, 0.1%, 25 Ppm Vishay
65C6094
Tnpw, 0603, 1.01 Kohm, 0.1%, 25 Ppm Vishay 65C6094
TNPW, 0603, 1.01 kOhm, 0.1%, 25 ppm

TNPW, 0603, 1.01 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW06031K01BETA TNPW06031K01BETA-ND TNPW06031K01BETA 65C6094
Product Name Res Thin Film 0603 1.01K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 1.01 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details