1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
THIN FILM,0603,1K,.5%,50P
RES 1K OHM 0.5% 1/10W 0603
RES 1K OHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW06031K00DHTA-ND | TNPW06031K00DHTA | TNPW06031K00DHTA | TNPW06031K00DHTA |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,0603,1K,.5%,50PPM,T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |