Vishay Precision Group RES 1.00K OHM 1/10W 0.1% 0603 TNPW06031K00BETA

Description
RES 1.00Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.00Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 1/10W 0.1% 0603 - TNPW06031K00BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/10W 0.1% 0603
TNPW06031K00BETA
RES 1.00K OHM 1/10W 0.1% 0603 TNPW06031K00BETA
RES 1.00Kohm 1/10W 0.1% 0603

RES 1.00Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 100mW 75V Resistor - 52-TNPW06031K00BETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-TNPW06031K00BETA
SMD 100mW 75V Resistor 52-TNPW06031K00BETA
Thin Film Resistor, 1kR, 0.1%, 0603 SMD, 100mW, 75V Product overview: TNPW06031K00BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K00BETA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1kR, 0.1%, 0603 SMD, 100mW, 75V Product overview: TNPW06031K00BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K00BETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3602-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3602-2-ND
Chip Resistor - Surface Mount 541-3602-2-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3602-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3602-6-ND
Chip Resistor - Surface Mount 541-3602-6-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3602-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3602-1-ND
Chip Resistor - Surface Mount 541-3602-1-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 1K, 0.1%, 0.1W, 0603; Resistance Vishay - 11C1749 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.1W, 0603; Resistance Vishay
11C1749
Res, Thin Film, 1K, 0.1%, 0.1W, 0603; Resistance Vishay 11C1749
RES, THIN FILM, 1K, 0.1%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

RES, THIN FILM, 1K, 0.1%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06031K00BETA 52-TNPW06031K00BETA 541-3602-2-ND 11C1749
Product Name RES 1.00K OHM 1/10W 0.1% 0603 SMD 100mW 75V Resistor Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1002FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers