Vishay Precision Group Surface Mount Resistors TNPW06031K00BEEA

Description
Vishay TNPW06031K00BEEA
Request a Quote Datasheet
Description
Vishay TNPW06031K00BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620692
Surface Mount Resistors 2620692
Vishay TNPW06031K00BEEA

Vishay TNPW06031K00BEEA

Supplier's Site
Surface Mount Resistors - 2620693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620693
Surface Mount Resistors 2620693
Vishay TNPW06031K00BEEA

Vishay TNPW06031K00BEEA

Supplier's Site
Surface Mount Resistors - 2620693P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620693P
Surface Mount Resistors 2620693P
Vishay TNPW06031K00BEEA

Vishay TNPW06031K00BEEA

Supplier's Site
RES 1.00K OHM 1/10W 0.1% 0603 - TNPW06031K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/10W 0.1% 0603
TNPW06031K00BEEA
RES 1.00K OHM 1/10W 0.1% 0603 TNPW06031K00BEEA
RES 1.00Kohm 1/10W 0.1% 0603

RES 1.00Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 0.1W 75V Resistor - 52-TNPW06031K00BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-TNPW06031K00BEEA
SMD 0.1W 75V Resistor 52-TNPW06031K00BEEA
0603 Thin Film Resistor, 1kR, 0.1%, 0.1W, 25ppm, 75V, SMD Product overview: TNPW06031K00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K00BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 1kR, 0.1%, 0.1W, 25ppm, 75V, SMD Product overview: TNPW06031K00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K00BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP1.00KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.00KAATR-ND
Chip Resistor - Surface Mount TNP1.00KAATR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.00KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.00KAACT-ND
Chip Resistor - Surface Mount TNP1.00KAACT-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.00KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.00KAADKR-ND
Chip Resistor - Surface Mount TNP1.00KAADKR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327211-TNPW06031K00BEEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327211-TNPW06031K00BEEA
Resistors - Chip Resistor - Surface Mount 1327211-TNPW06031K00BEEA
Manufacturer: Vishay Dale Win Source Part Number: 1327211-TNPW06031K00 BEEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: TNPW0603 1K 0.1% T9 ET1 E3,TNPW06031K00BEEA- ND,TNP1.00KAADKR,TNP 1.00KAACT,TNP1.00KAA TR Base Product Number: TNPW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327211-TNPW06031K00BEEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: TNPW0603 1K 0.1% T9 ET1 E3,TNPW06031K00BEEA-ND,TNP1.00KAADKR,TNP1.00KAACT,TNP1.00KAATR
Base Product Number: TNPW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thin Film, 1K, 0.1%, 0.1W, 0603; Resistance Vishay - 26R4217 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.1W, 0603; Resistance Vishay
26R4217
Res, Thin Film, 1K, 0.1%, 0.1W, 0603; Resistance Vishay 26R4217
RES, THIN FILM, 1K, 0.1%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 58M1668 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
58M1668
Res, Thin Film, 1K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 58M1668
RES, THIN FILM, 1K, 0.1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2620692 TNPW06031K00BEEA 52-TNPW06031K00BEEA TNP1.00KAATR-ND 1327211-TNPW06031K00BEEA 26R4217 58M1668
Product Name Surface Mount Resistors RES 1.00K OHM 1/10W 0.1% 0603 SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.1%, 0.1W, 0603; Resistance Vishay Res, Thin Film, 1K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film THIN FILM Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1.00E-6 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.1250 watts 10 watts 0.2100 watts 0.1000 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9660 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details