Vishay Intertechnology, Inc. Res Thin Film 0603 19.6K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060319K6FETA

Description
Res Thin Film 0603 19.6K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 19.6K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 19.6K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060319K6FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 19.6K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060319K6FETA
Res Thin Film 0603 19.6K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060319K6FETA
Res Thin Film 0603 19.6K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 19.6K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060319K6FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060319K6FETA-ND
Chip Resistor - Surface Mount TNPW060319K6FETA-ND
19.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

19.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 19.6 Kohm, 1%, 25 Ppm Vishay - 65C6238 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 19.6 Kohm, 1%, 25 Ppm Vishay
65C6238
Tnpw, 0603, 19.6 Kohm, 1%, 25 Ppm Vishay 65C6238
TNPW, 0603, 19.6 kOhm, 1%, 25 ppm

TNPW, 0603, 19.6 kOhm, 1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060319K6FETA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060319K6FETA
Chip Resistor - Surface Mount TNPW060319K6FETA
RES 19.6K OHM 1% 1/10W 0603

RES 19.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060319K6FETA TNPW060319K6FETA-ND 65C6238 TNPW060319K6FETA
Product Name Res Thin Film 0603 19.6K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 19.6 Kohm, 1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details