Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060319K6BETA

Description
19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060319K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060319K6BETA-ND
Chip Resistor - Surface Mount TNPW060319K6BETA-ND
19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 19.6K OHM 1/10W 0.1% 0603 - TNPW060319K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/10W 0.1% 0603
TNPW060319K6BETA
RES 19.6K OHM 1/10W 0.1% 0603 TNPW060319K6BETA
RES 19.6Kohm 1/10W 0.1% 0603

RES 19.6Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 19.6 Kohm, 0.1%, 25 Ppm Vishay - 61H7889 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 19.6 Kohm, 0.1%, 25 Ppm Vishay
61H7889
Tnpw, 0603, 19.6 Kohm, 0.1%, 25 Ppm Vishay 61H7889
TNPW, 0603, 19.6 kOhm, 0.1%, 25 ppm

TNPW, 0603, 19.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060319K6BETA-ND TNPW060319K6BETA 61H7889
Product Name Chip Resistor - Surface Mount RES 19.6K OHM 1/10W 0.1% 0603 Tnpw, 0603, 19.6 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details