Vishay Precision Group Res, 19K1, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay TNPW060319K1BEEN.

Description
RES, 19K1, 0.1%, 0.125W, 0603, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 19K1, 0.1%, 0.125W, 0603, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay - 24AC0387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay
24AC0387
Res, 19K1, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay 24AC0387
RES, 19K1, 0.1%, 0.125W, 0603, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 0.1%, 0.125W, 0603, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC0387
Product Name Res, 19K1, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details