Vishay Precision Group RES 19.1K OHM 1/10W 0.1% 0603 TNPW060319K1BEEA

Description
RES 19.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 19.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/10W 0.1% 0603 - TNPW060319K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/10W 0.1% 0603
TNPW060319K1BEEA
RES 19.1K OHM 1/10W 0.1% 0603 TNPW060319K1BEEA
RES 19.1Kohm 1/10W 0.1% 0603

RES 19.1Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 125mW Resistor - 52-TNPW060319K1BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW060319K1BEEA
SMD 125mW Resistor 52-TNPW060319K1BEEA
19.1kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW060319K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060319K1BEEA can be used for catalog matching and distributor lookup.

19.1kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW060319K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060319K1BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW060319K1BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060319K1BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060319K1BEEACT-ND
19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060319K1BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060319K1BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060319K1BEEADKR-ND
19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060319K1BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060319K1BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060319K1BEEATR-ND
19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 19K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3494 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 19K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3494
Res, Thin Film, 19K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3494
RES, THIN FILM, 19K1, 0.1%, 0.063W, 0603, REEL; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 19K1, 0.1%, 0.063W, 0603, REEL; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060319K1BEEA 52-TNPW060319K1BEEA 541-TNPW060319K1BEEACT-ND 05R3494
Product Name RES 19.1K OHM 1/10W 0.1% 0603 SMD 125mW Resistor Chip Resistor - Surface Mount Res, Thin Film, 19K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 19100 ohms 19100 ohms 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details