Vishay Intertechnology, Inc. Vishay/DaleRES 196 OHM 1/10W 0.1% 0603 TNPW0603196RBETA

Description
Vishay/DaleRES 196ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 196ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 196 OHM 1/10W 0.1% 0603 - TNPW0603196RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 196 OHM 1/10W 0.1% 0603
TNPW0603196RBETA
Vishay/DaleRES 196 OHM 1/10W 0.1% 0603 TNPW0603196RBETA
Vishay/DaleRES 196ohm 1/10W 0.1% 0603

Vishay/DaleRES 196ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603196RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603196RBETA-ND
Chip Resistor - Surface Mount TNPW0603196RBETA-ND
196 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

196 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603196RBETA TNPW0603196RBETA-ND
Product Name Vishay/DaleRES 196 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 196 ohms 196 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details