Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603196KBEEA

Description
RES 196K OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 196K OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603196KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603196KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603196KBEEADKR-ND
RES 196K OHM 0.1% 0.21W 0603

RES 196K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603196KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603196KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603196KBEEATR-ND
196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603196KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603196KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603196KBEEACT-ND
RES 196K OHM 0.1% 0.21W 0603

RES 196K OHM 0.1% 0.21W 0603

Buy Now Datasheet
RES 196K OHM 1/10W 0.1% 0603 - TNPW0603196KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/10W 0.1% 0603
TNPW0603196KBEEA
RES 196K OHM 1/10W 0.1% 0603 TNPW0603196KBEEA
RES 196Kohm 1/10W 0.1% 0603

RES 196Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 196K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R2302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 196K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R2302
Res, Thin Film, 196K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R2302
RES, THIN FILM, 196K, 0.1%, 0.063W, 0603, REEL; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 196K, 0.1%, 0.063W, 0603, REEL; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603196KBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603196KBEEA
Chip Resistor - Surface Mount TNPW0603196KBEEA
RES 196K OHM 0.1% 1/8W 0603

RES 196K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW0603196KBEEADKR-ND TNPW0603196KBEEA 05R2302 TNPW0603196KBEEA
Product Name Chip Resistor - Surface Mount RES 196K OHM 1/10W 0.1% 0603 Res, Thin Film, 196K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details