191 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 191Kohm 1/10W 0.1% 0603
RES 191K OHM 0.1% 1/10W 0603
TNPW, 0603, 191 kOhm, 0.1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW0603191KBETA-ND | TNPW0603191KBETA | TNPW0603191KBETA | 61H7748 |
| Product Name | Chip Resistor - Surface Mount | RES 191K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Tnpw, 0603, 191 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |