Vishay Intertechnology, Inc. Vishay/DaleRES 18.7 OHM 1/10W 0.1% 0603 TNPW060318R7BETA

Description
Vishay/DaleRES 18.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 18.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 18.7 OHM 1/10W 0.1% 0603 - TNPW060318R7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 18.7 OHM 1/10W 0.1% 0603
TNPW060318R7BETA
Vishay/DaleRES 18.7 OHM 1/10W 0.1% 0603 TNPW060318R7BETA
Vishay/DaleRES 18.7ohm 1/10W 0.1% 0603

Vishay/DaleRES 18.7ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060318R7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060318R7BETA-ND
Chip Resistor - Surface Mount TNPW060318R7BETA-ND
18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060318R7BETA TNPW060318R7BETA-ND
Product Name Vishay/DaleRES 18.7 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers