Vishay Intertechnology, Inc. RES 18.2 OHM 1/10W 0.1% 0603 TNPW060318R2BEEN

Description
RES 18.2ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 18.2ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/10W 0.1% 0603 - TNPW060318R2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/10W 0.1% 0603
TNPW060318R2BEEN
RES 18.2 OHM 1/10W 0.1% 0603 TNPW060318R2BEEN
RES 18.2ohm 1/10W 0.1% 0603

RES 18.2ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060318R2BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060318R2BEEN-ND
Chip Resistor - Surface Mount TNPW060318R2BEEN-ND
18.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060318R2BEEN TNPW060318R2BEEN-ND
Product Name RES 18.2 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details