Vishay Intertechnology, Inc. RES 18.0 OHM 1/10W 0.1% 0603 TNPW060318R0BEEA

Description
RES 18.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 18.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0 OHM 1/10W 0.1% 0603 - TNPW060318R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM 1/10W 0.1% 0603
TNPW060318R0BEEA
RES 18.0 OHM 1/10W 0.1% 0603 TNPW060318R0BEEA
RES 18.0ohm 1/10W 0.1% 0603

RES 18.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060318R0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060318R0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060318R0BEEACT-ND
RES 18 OHM 0.1% 0.21W 0603

RES 18 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060318R0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060318R0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060318R0BEEATR-ND
18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060318R0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060318R0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060318R0BEEADKR-ND
RES 18 OHM 0.1% 0.21W 0603

RES 18 OHM 0.1% 0.21W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060318R0BEEA 541-TNPW060318R0BEEACT-ND
Product Name RES 18.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 18 ohms 18 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details