Vishay Precision Group RES 18.7K OHM 1/10W 0.1% 0603 TNPW060318K7BEEA

Description
RES 18.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 18.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/10W 0.1% 0603 - TNPW060318K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/10W 0.1% 0603
TNPW060318K7BEEA
RES 18.7K OHM 1/10W 0.1% 0603 TNPW060318K7BEEA
RES 18.7Kohm 1/10W 0.1% 0603

RES 18.7Kohm 1/10W 0.1% 0603

Supplier's Site
SMD Resistor - 52-TNPW060318K7BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0603 18.7kR 0.1% Thin Film Chip Resistor SMD Product overview: TNPW060318K7BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060318K7BEEA can be used for catalog matching and distributor lookup.

0603 18.7kR 0.1% Thin Film Chip Resistor SMD Product overview: TNPW060318K7BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060318K7BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3598-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3598-6-ND
Chip Resistor - Surface Mount 541-3598-6-ND
18.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3598-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3598-2-ND
Chip Resistor - Surface Mount 541-3598-2-ND
18.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3598-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3598-1-ND
Chip Resistor - Surface Mount 541-3598-1-ND
18.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 18K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3490 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 18K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3490
Res, Thin Film, 18K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3490
RES, THIN FILM, 18K7, 0.1%, 0.063W, 0603, REEL; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 18K7, 0.1%, 0.063W, 0603, REEL; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060318K7BEEA 52-TNPW060318K7BEEA 541-3598-6-ND 05R3490
Product Name RES 18.7K OHM 1/10W 0.1% 0603 SMD Resistor Chip Resistor - Surface Mount Res, Thin Film, 18K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 18700 ohms 18700 ohms 18700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details