Vishay Precision Group Chip Resistor - Surface Mount TNPW060318K2BETA

Description
18.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
18.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060318K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060318K2BETA-ND
Chip Resistor - Surface Mount TNPW060318K2BETA-ND
18.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

18.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 18.2K OHM 1/10W 0.1% 0603 - TNPW060318K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/10W 0.1% 0603
TNPW060318K2BETA
RES 18.2K OHM 1/10W 0.1% 0603 TNPW060318K2BETA
RES 18.2Kohm 1/10W 0.1% 0603

RES 18.2Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 18K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 18K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2416
Res, Thin Film, 18K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2416
RES, THIN FILM, 18K2, 0.1%, 0.1W, 0603, REEL; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 18K2, 0.1%, 0.1W, 0603, REEL; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060318K2BETA-ND TNPW060318K2BETA 95C2416
Product Name Chip Resistor - Surface Mount RES 18.2K OHM 1/10W 0.1% 0603 Res, Thin Film, 18K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details